Visaton Speakers & Transducers SUB CP 130 S - 16 Ohm

Description
Speakers & Transducers Compound Subwoofer, two W 130 S - 8 Ohm Woofers, MDF Cabinet, 100-160W, 16 Ohm
Datasheet
Description
Speakers & Transducers Compound Subwoofer, two W 130 S - 8 Ohm Woofers, MDF Cabinet, 100-160W, 16 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SUB CP 130 S - 16 Ohm
Speakers & Transducers SUB CP 130 S - 16 Ohm
Speakers & Transducers Compound Subwoofer, two W 130 S - 8 Ohm Woofers, MDF Cabinet, 100-160W, 16 Ohm

Speakers & Transducers Compound Subwoofer, two W 130 S - 8 Ohm Woofers, MDF Cabinet, 100-160W, 16 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SUB CP 130 S - 16 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176048 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details