Taoglas Speakers SPKR.10.4.A

Description
4 Ohms Subwoofer Speaker 80W 20Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms Subwoofer Speaker 80W 20Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKR.10.4.A-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms Subwoofer Speaker 80W 20Hz ~ 20kHz Top Round

4 Ohms Subwoofer Speaker 80W 20Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SPKR.10.4.A
Speakers & Transducers SPKR.10.4.A
Speakers & Transducers Subwoofer 10 4 OhmS 224*116mm

Speakers & Transducers Subwoofer 10 4 OhmS 224*116mm

Buy Now Datasheet
Subwoofer Speaker, 8, 4 Ohm, 80W Rohs Compliant Taoglas - 69AH2510 - Newark, An Avnet Company
Chicago, IL, United States
Subwoofer Speaker, 8, 4 Ohm, 80W Rohs Compliant Taoglas
69AH2510
Subwoofer Speaker, 8, 4 Ohm, 80W Rohs Compliant Taoglas 69AH2510
SUBWOOFER SPEAKER, 8", 4 OHM, 80W ROHS COMPLIANT: YES

SUBWOOFER SPEAKER, 8", 4 OHM, 80W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers
Product Number 931-SPKR.10.4.A-ND SPKR.10.4.A 69AH2510
Product Name Speakers Speakers & Transducers Subwoofer Speaker, 8, 4 Ohm, 80W Rohs Compliant Taoglas
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Surface Mount Loudspeakers - DS8 - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details
 - DLX-218B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 138 dB
Sensitivity 100 dB
Frequency Response 30 to 1500 Hz
View Details