DB Unlimited, LLC Speakers & Transducers SM300608-1

Description
Speakers & Transducers Dynamic Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SM300608-1
Speakers & Transducers SM300608-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Supplier's Site Datasheet
Speakers - 2104-SM300608-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 300mW 600Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 300mW 600Hz ~ 20kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number SM300608-1 2104-SM300608-1-ND
Product Name Speakers & Transducers Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speaker - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
 - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Power 50 watts
Impedance 8 ohms
Size 3.15 inch (80 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details