Visaton Speakers & Transducers PL 5 RV - 4 Ohm

Description
Speakers & Transducers 4cm (1,6_) fullrange speaker, 620Hz
Datasheet
Description
Speakers & Transducers 4cm (1,6_) fullrange speaker, 620Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PL 5 RV - 4 Ohm
Speakers & Transducers PL 5 RV - 4 Ohm
Speakers & Transducers 4cm (1,6_) fullrange speaker, 620Hz

Speakers & Transducers 4cm (1,6_) fullrange speaker, 620Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PL 5 RV - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details