Series: Speakers Mounting Method: PC Pins Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.2 Max Power (Watts): 0.5 Freq Range (Hz): 1500 +,- 200 Size: 17 x 8 mm Weight: 2 g Options: For other options contact factory Typical dB Min Voltage: 87.0 Typical dB: 87.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Mounted Speaker CUL: No RoHS: Yes
8 Ohms General Purpose Speaker 200mW 1.5kHz ~ 20kHz Top Round
Speakers & Transducers MTD SPEAKER 1500HZ 87DB 8 OHMS
Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Speakers | Speakers | Speakers |
Product Number | PB-1715PK | 458-1483-ND | PB-1715PK |
Product Name | Speakers | Speakers | Speakers & Transducers |
SPL | 87 dB | ||
Nominal Power | 0.2000 watts | ||
Maximum Power | 0.5000 watts | ||
Impedance | 8 ohms |