Visaton Speakers & Transducers PX 13 B - 4 Ohm

Description
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker
Datasheet
Description
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PX 13 B - 4 Ohm
Speakers & Transducers PX 13 B - 4 Ohm
Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker

Speakers & Transducers 13 cm (5") 2-way coaxial loudspeaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PX 13 B - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.24 inch (32 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details