Murata Electronics Audio Indicators & Alerts PKMCS0909E4000-R1

Description
Audio Indicators & Alerts Piezo Buzzer 9x9mm 4KHz 1.9mm Thickness
Datasheet
Description
Audio Indicators & Alerts Piezo Buzzer 9x9mm 4KHz 1.9mm Thickness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKMCS0909E4000-R1
Audio Indicators & Alerts PKMCS0909E4000-R1
Audio Indicators & Alerts Piezo Buzzer 9x9mm 4KHz 1.9mm Thickness

Audio Indicators & Alerts Piezo Buzzer 9x9mm 4KHz 1.9mm Thickness

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PKMCS0909E4000-R1
Product Name Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6300 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details