Mallory Sonalert Products, Inc. Speakers PSR-20N08A-JQ

Description
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.3 Freq Range (Hz): 900 - 8000 Size: 20 x 3 mm Weight: 2.1 g Options: For other options contact factory Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.3 Freq Range (Hz): 900 - 8000 Size: 20 x 3 mm Weight: 2.1 g Options: For other options contact factory Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.3 Freq Range (Hz): 900 - 8000 Size: 20 x 3 mm Weight: 2.1 g Options: For other options contact factory Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR-20N08A-JQ
Speakers & Transducers PSR-20N08A-JQ
Speakers & Transducers SPEAKER 8 OHM .25W 20MM MYLAR METAL

Speakers & Transducers SPEAKER 8 OHM .25W 20MM MYLAR METAL

Supplier's Site Datasheet
Speakers - 458-1123-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1123-ND
Speakers 458-1123-ND
8 Ohms General Purpose Speaker 250mW 900Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 250mW 900Hz ~ 5kHz Top Round

Supplier's Site Datasheet
Miniature Loudspeaker; Product Range Mallory - 11R2892 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Loudspeaker; Product Range Mallory
11R2892
Miniature Loudspeaker; Product Range Mallory 11R2892
MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes

MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Speakers Speakers Speakers Speakers
Product Number PSR-20N08A-JQ PSR-20N08A-JQ 458-1123-ND 11R2892
Product Name Speakers Speakers & Transducers Speakers Miniature Loudspeaker; Product Range Mallory
SPL 80 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
Impedance 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speaker - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
 - 7675373 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Size 0.91 inch (23 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Car Audio, Full Range Speaker - SC55 - Boston Acoustics, Inc.
Specs
Nominal Power 50 to 150 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details