Visaton Speakers & Transducers SL 87 XA - 8 ohm

Description
Speakers & Transducers 8cm (3.3") fullrange speaker, 550Hz
Datasheet
Description
Speakers & Transducers 8cm (3.3") fullrange speaker, 550Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SL 87 XA - 8 ohm
Speakers & Transducers SL 87 XA - 8 ohm
Speakers & Transducers 8cm (3.3") fullrange speaker, 550Hz

Speakers & Transducers 8cm (3.3") fullrange speaker, 550Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SL 87 XA - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker - J8PA-4B - MISCO
Specs
Nominal Power 12 watts
Impedance 4 ohms
Sensitivity 98 dB
View Details
Speakers - 423-ED-27305-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers