PUI Audio Speakers & Transducers SMT-0821-S-R

Description
Speakers & Transducers 87dBA 3.6Vpp 2100Hz
Datasheet
Description
Speakers & Transducers 87dBA 3.6Vpp 2100Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SMT-0821-S-R
Speakers & Transducers SMT-0821-S-R
Speakers & Transducers 87dBA 3.6Vpp 2100Hz

Speakers & Transducers 87dBA 3.6Vpp 2100Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SMT-0821-S-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details