TDK Corporation Speakers & Transducers SDR08540M3-01

Description
Speakers & Transducers 88dB 85mA 3volts 2670Hz
Datasheet
Description
Speakers & Transducers 88dB 85mA 3volts 2670Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SDR08540M3-01
Speakers & Transducers SDR08540M3-01
Speakers & Transducers 88dB 85mA 3volts 2670Hz

Speakers & Transducers 88dB 85mA 3volts 2670Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SDR08540M3-01
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
SDS Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 85.7 dB
Resonance Frequency 57 Hz
View Details
2 suppliers