Knowles Precision Devices Speakers RVA-90063-N20

Description
96.3 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 8.21kHz Free Hanging
Request a Quote Datasheet
Description
96.3 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 8.21kHz Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1345-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1345-ND
Speakers 423-1345-ND
96.3 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 8.21kHz Free Hanging

96.3 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 8.21kHz Free Hanging

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90063-N20
Speakers & Transducers RVA-90063-N20
Speakers & Transducers Replacement Speaker Unit

Speakers & Transducers Replacement Speaker Unit

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1345-ND RVA-90063-N20
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
Speakers - 2603-CAC35-01W110-05-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
Weight 5.50 g (0.19 oz)
View Details