Murata Electronics Audio Indicators & Alerts PKM22EPH2003

Description
Audio Indicators & Alerts Sounder 22mm 2KHz External Drive
Datasheet
Description
Audio Indicators & Alerts Sounder 22mm 2KHz External Drive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKM22EPH2003
Audio Indicators & Alerts PKM22EPH2003
Audio Indicators & Alerts Sounder 22mm 2KHz External Drive

Audio Indicators & Alerts Sounder 22mm 2KHz External Drive

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PKM22EPH2003
Product Name Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.26 inch (32 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details