Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 800 - 4500 Size: 29 x 9 mm Weight: 11 g Options: For other options contact factory Typical dB Min Voltage: 84.0 Typical dB: 84.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
8 Ohms General Purpose Speaker 250mW 800Hz ~ 4.5kHz Top Round
Speakers & Transducers SPEAKER 8 OHM .25W 29MM MYLAR PLASTIC
Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Speakers | Speakers | Speakers |
Product Number | PSR-29F08S02-JQ | 458-1128-ND | PSR-29F08S02-JQ |
Product Name | Speakers | Speakers | Speakers & Transducers |
SPL | 84 dB | ||
Nominal Power | 0.2500 watts | ||
Maximum Power | 0.5000 watts | ||
Impedance | 8 ohms |