DB Unlimited, LLC Speakers & Transducers SM200808-1

Description
Speakers & Transducers Dynamic Micro Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SM200808-1
Speakers & Transducers SM200808-1
Speakers & Transducers Dynamic Micro Speaker

Speakers & Transducers Dynamic Micro Speaker

Supplier's Site Datasheet
Speakers - 2104-SM200808-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 400mW 600Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 400mW 600Hz ~ 20kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number SM200808-1 2104-SM200808-1-ND
Product Name Speakers & Transducers Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speaker - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
 - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 420 to 20000 Hz
Size 0.91 inch (23 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Car Audio, Subwoofer - G310 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 375 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details