Knowles Speakers RVA-90120-N03

Description
General Purpose Speaker Free Hanging
Request a Quote Datasheet
Description
General Purpose Speaker Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1352-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1352-ND
Speakers 423-1352-ND
General Purpose Speaker Free Hanging

General Purpose Speaker Free Hanging

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90120-N03
Speakers & Transducers RVA-90120-N03
Speakers & Transducers RECEIVER

Speakers & Transducers RECEIVER

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1352-ND RVA-90120-N03
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details
NE Subwoofer, 8
Specs
Nominal Power 125 watts
Sensitivity 90.7 dB
Resonance Frequency 33 Hz
View Details