Knowles Speakers RVA-90020-N27

Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet
Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1328-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1328-ND
Speakers 423-1328-ND
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90020-N27
Speakers & Transducers RVA-90020-N27
Speakers & Transducers Replacement Speaker Unit

Speakers & Transducers Replacement Speaker Unit

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1328-ND RVA-90020-N27
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
PLS Full range, 2.0
Specs
Nominal Power 7 watts
Sensitivity 85.3 dB
Resonance Frequency 166 Hz
View Details
2 suppliers