Knowles Speakers SR6438NWS-000

Description
55.5 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 9.4kHz Top Round
Request a Quote Datasheet
Description
55.5 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 9.4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SR6438NWS-000-ND - DigiKey
Thief River Falls, MN, United States
55.5 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 9.4kHz Top Round

55.5 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 9.4kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SR6438NWS-000
Speakers & Transducers SR6438NWS-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number SR6438NWS-000-ND SR6438NWS-000
Product Name Speakers Speakers & Transducers
Weight 0.26 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details