DB Unlimited, LLC Speakers SM171008-1

Description
8 Ohms General Purpose Speaker 500mW 1kHz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 1kHz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM171008-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 1kHz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 500mW 1kHz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM171008-1
Speakers & Transducers SM171008-1
Speakers & Transducers Dynamic Micro Speaker

Speakers & Transducers Dynamic Micro Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM171008-1-ND SM171008-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details