Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 1.0 Max Power (Watts): 1.5 Freq Range (Hz): 570 - 5000 Size: 36 x 4.8 mm Weight: 8 g Options: For other options contact factory Typical dB Min Voltage: 88.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
8 Ohms General Purpose Speaker 1W 570Hz ~ 5kHz Top Round
Speakers & Transducers SPEAKER 570HZ 104DB 36X4.8 METAL STK
Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Speakers | Speakers | Speakers |
Product Number | PSR36N08AK | 458-1475-ND | PSR36N08AK |
Product Name | Speakers | Speakers | Speakers & Transducers |
SPL | 88 dB | ||
Nominal Power | 1 watts | ||
Maximum Power | 1.5 watts | ||
Impedance | 8 ohms |