Murata Electronics Audio Indicators & Alerts PKM22EPH2002

Description
Audio Indicators & Alerts Sounder 22mm 2KHz External Drive
Datasheet
Description
Audio Indicators & Alerts Sounder 22mm 2KHz External Drive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKM22EPH2002
Audio Indicators & Alerts PKM22EPH2002
Audio Indicators & Alerts Sounder 22mm 2KHz External Drive

Audio Indicators & Alerts Sounder 22mm 2KHz External Drive

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PKM22EPH2002
Product Name Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 50 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR26N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.3000 watts
View Details
4 suppliers