Visaton Speakers & Transducers SL 713 - 4 Ohm

Description
Speakers & Transducers 7x13 cm (2.8" x 5")full-range Driver, 10-15W, 100-20000 Hz, 4 Ohm, 180Hz
Datasheet
Description
Speakers & Transducers 7x13 cm (2.8" x 5")full-range Driver, 10-15W, 100-20000 Hz, 4 Ohm, 180Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SL 713 - 4 Ohm
Speakers & Transducers SL 713 - 4 Ohm
Speakers & Transducers 7x13 cm (2.8" x 5")full-range Driver, 10-15W, 100-20000 Hz, 4 Ohm, 180Hz

Speakers & Transducers 7x13 cm (2.8" x 5")full-range Driver, 10-15W, 100-20000 Hz, 4 Ohm, 180Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SL 713 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
Speakers - 2603-CS20-01P63-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 630 Hz
View Details