Mallory Sonalert Products, Inc. Speakers PSR28N08AK

Description
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.5 Max Power (Watts): 1.0 Freq Range (Hz): 600-6000 Size: 28 x 4.6 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 79.0 Typical dB: 95.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PSR28N08AK - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Speakers
PSR28N08AK
Speakers PSR28N08AK
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.5 Max Power (Watts): 1.0 Freq Range (Hz): 600-6000 Size: 28 x 4.6 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 79.0 Typical dB: 95.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.5 Max Power (Watts): 1.0 Freq Range (Hz): 600-6000 Size: 28 x 4.6 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 79.0 Typical dB: 95.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR28N08AK
Speakers & Transducers PSR28N08AK
Speakers & Transducers SPEAKER 600HZ 95DB 28X4.6 METAL STK

Speakers & Transducers SPEAKER 600HZ 95DB 28X4.6 METAL STK

Supplier's Site Datasheet
Speakers - 458-1606-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1606-ND
Speakers 458-1606-ND
8 Ohms General Purpose Speaker 500mW 600Hz ~ 6kHz Top Round

8 Ohms General Purpose Speaker 500mW 600Hz ~ 6kHz Top Round

Supplier's Site Datasheet
Speaker, 0.5W, 600Hz-6Khz; Driver Type Mallory - 99AC8582 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.5W, 600Hz-6Khz; Driver Type Mallory
99AC8582
Speaker, 0.5W, 600Hz-6Khz; Driver Type Mallory 99AC8582
SPEAKER, 0.5W, 600HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:28mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:96dB; External Diameter - Imperial:1.102"; Frequency Response Min:600Hz; Speaker Shape:Round RoHS Compliant: Yes

SPEAKER, 0.5W, 600HZ-6KHZ; Driver Type:Miniature; External Diameter - Metric:28mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:96dB; External Diameter - Imperial:1.102"; Frequency Response Min:600Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Speakers Speakers Speakers Speakers
Product Number PSR28N08AK PSR28N08AK 458-1606-ND 99AC8582
Product Name Speakers Speakers & Transducers Speakers Speaker, 0.5W, 600Hz-6Khz; Driver Type Mallory
SPL 95 dB 96 dB
Nominal Power 0.5000 watts 0.5000 watts
Maximum Power 1 watts
Impedance 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speaker - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 25 watts
Impedance 8 ohms
Frequency Response 90 to 19000 Hz
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details