PUI Audio Speakers SMS-1508MS-2-R

Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1260-2-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

Buy Now Datasheet
Speakers - 668-1260-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

Buy Now Datasheet
Speakers - 668-1260-6-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

8 Ohms General Purpose Speaker 500mW 500Hz ~ 10kHz Top Square

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SMS-1508MS-2-R
Speakers & Transducers SMS-1508MS-2-R
Speakers & Transducers .8W 800Hz 8 OHM

Speakers & Transducers .8W 800Hz 8 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1260-2-ND SMS-1508MS-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - 2603-CS23-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details