Murata Electronics Audio Indicators & Alerts PKM17EPPH4002-B0

Description
Audio Indicators & Alerts 3Vp-p,4kHz square wave,10cm
Datasheet
Description
Audio Indicators & Alerts 3Vp-p,4kHz square wave,10cm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKM17EPPH4002-B0
Audio Indicators & Alerts PKM17EPPH4002-B0
Audio Indicators & Alerts 3Vp-p,4kHz square wave,10cm

Audio Indicators & Alerts 3Vp-p,4kHz square wave,10cm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PKM17EPPH4002-B0
Product Name Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
Speakers - HDS-P830933-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 61 Hz
View Details
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details