DB Unlimited, LLC Speakers SM170808-1

Description
8 Ohms General Purpose Speaker 800mW 250Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM170808-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 250Hz ~ 10kHz Top Round

8 Ohms General Purpose Speaker 800mW 250Hz ~ 10kHz Top Round

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM170808-1
Speakers & Transducers SM170808-1
Speakers & Transducers Dynamic Micro Speaker

Speakers & Transducers Dynamic Micro Speaker

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM170808-1-ND SM170808-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speaker - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
 - 6284658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Application Speaker Drivers
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details