DB Unlimited, LLC Speakers SM160508-2

Description
SPEAKER 8OHM 700MW TOP PORT 80DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 700MW TOP PORT 80DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM160508-2-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 700MW TOP PORT 80DB

SPEAKER 8OHM 700MW TOP PORT 80DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM160508-2
Speakers & Transducers SM160508-2
Speakers & Transducers Dynamic Micro Spkr

Speakers & Transducers Dynamic Micro Spkr

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SM160508-2-ND SM160508-2
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details