DB Unlimited, LLC Speakers SM150908-4

Description
8 Ohms General Purpose Speaker 1W 900Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 900Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM150908-4-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 900Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 900Hz ~ 10kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM150908-4
Speakers & Transducers SM150908-4
Speakers & Transducers 15x11x3, 8 Ohm SOLDER PADS

Speakers & Transducers 15x11x3, 8 Ohm SOLDER PADS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM150908-4-ND SM150908-4
Product Name Speakers Speakers & Transducers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC42F-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details