Mallory Sonalert Products, Inc. Speakers PSR-27N08S01-JQ

Description
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 750 - 7000 Size: 27 x 5 mm Weight: 4.6 g Options: For other options contact factory Typical dB Min Voltage: 84.0 Typical dB: 84.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 750 - 7000 Size: 27 x 5 mm Weight: 4.6 g Options: For other options contact factory Typical dB Min Voltage: 84.0 Typical dB: 84.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 750 - 7000 Size: 27 x 5 mm Weight: 4.6 g Options: For other options contact factory Typical dB Min Voltage: 84.0 Typical dB: 84.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR-27N08S01-JQ
Speakers & Transducers PSR-27N08S01-JQ
Speakers & Transducers SPEAKER 8 OHM .25W 27MM MYLAR PLASTIC

Speakers & Transducers SPEAKER 8 OHM .25W 27MM MYLAR PLASTIC

Supplier's Site Datasheet
Speakers - 458-1126-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1126-ND
Speakers 458-1126-ND
8 Ohms General Purpose Speaker 250mW 750Hz ~ 7kHz Top Round

8 Ohms General Purpose Speaker 250mW 750Hz ~ 7kHz Top Round

Supplier's Site Datasheet
Miniature Loudspeaker; Product Range Mallory - 11R2895 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Loudspeaker; Product Range Mallory
11R2895
Miniature Loudspeaker; Product Range Mallory 11R2895
MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes

MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Speakers Speakers Speakers Speakers
Product Number PSR-27N08S01-JQ PSR-27N08S01-JQ 458-1126-ND 11R2895
Product Name Speakers Speakers & Transducers Speakers Miniature Loudspeaker; Product Range Mallory
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
Impedance 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeaker - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Flame Retardant
SPL 110 dB
Nominal Power 15 watts
View Details
 - 1176049 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1.5 watts
Size 0.12 inch (3 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
Car Audio, Full Range Speaker - SC85 - Boston Acoustics, Inc.
Specs
Nominal Power 50 to 150 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details