Knowles Speakers RVA-90080-N17

Description
46 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.81kHz Free Hanging
Request a Quote Datasheet
Description
46 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.81kHz Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1348-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1348-ND
Speakers 423-1348-ND
46 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.81kHz Free Hanging

46 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.81kHz Free Hanging

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90080-N17
Speakers & Transducers RVA-90080-N17
Speakers & Transducers Replacement Speaker Unit

Speakers & Transducers Replacement Speaker Unit

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1348-ND RVA-90080-N17
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - RDC35S-16A - MISCO
Specs
Nominal Power 4 watts
Impedance 16 ohms
Sensitivity 89 dB
View Details