Visaton Speakers & Transducers PX 10 - 4 Ohm

Description
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker
Datasheet
Description
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PX 10 - 4 Ohm
Speakers & Transducers PX 10 - 4 Ohm
Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker

Speakers & Transducers 10 cm (4") 2-way coaxial loudspeaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PX 10 - 4 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 7.37 inch (187 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details