DB Unlimited, LLC Speakers SW250808-1

Description
8 Ohms General Purpose Speaker 500mW 850Hz ~ 10kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 850Hz ~ 10kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SW250808-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 500mW 850Hz ~ 10kHz Top Oval

8 Ohms General Purpose Speaker 500mW 850Hz ~ 10kHz Top Oval

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SW250808-1
Speakers & Transducers SW250808-1
Speakers & Transducers Waterproof Spkr 8Ohm Oval, Flush, 0.5-1W

Speakers & Transducers Waterproof Spkr 8Ohm Oval, Flush, 0.5-1W

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SW250808-1-ND SW250808-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Loudspeaker - KUBO5T - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Nominal Power 80 watts
Impedance 16 ohms
Application Loudspeaker
View Details
 - SVP-X18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details