Knowles Speakers & Transducers RVA-90020-NXX

Description
Speakers & Transducers Intech Joint MKT RIC products
Datasheet
Description
Speakers & Transducers Intech Joint MKT RIC products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90020-NXX
Speakers & Transducers RVA-90020-NXX
Speakers & Transducers Intech Joint MKT RIC products

Speakers & Transducers Intech Joint MKT RIC products

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number RVA-90020-NXX
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Miniature Speakers - 276835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 96.2 dB
Resonance Frequency 1390 Hz
View Details
2 suppliers