DB Unlimited, LLC Speakers SC400308-1

Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SC400308-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 2W 200Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SC400308-1
Speakers & Transducers SC400308-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SC400308-1-ND SC400308-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 380 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
WX 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90 dB
Resonance Frequency 875 Hz
View Details