Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.5 Max Power (Watts): 0.8 Freq Range (Hz): 750 - 20K Size: 15 x 3.3 mm Weight: 1.2 g Options: For other options contact factory Typical dB Min Voltage: 71.0 Typical dB: 71.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Speakers & Transducers SPEAKER 750HZ 87DB 10X3.5 METAL STK
8 Ohms General Purpose Speaker 500mW 750Hz ~ 20kHz Top Round
SPEAKER 750HZ 71DB 15X3.3 STK ROHS COMPLIANT: YES
Mallory Sonalert Products, Inc. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Speakers | Speakers | Speakers | Speakers |
Product Number | PSR15N08AK | PSR15N08AK | 458-1470-ND | 68Y4784 |
Product Name | Speakers | Speakers & Transducers | Speakers | Speaker 750Hz 71Db 15X3.3 Stk Rohs Compliant Mallory |
SPL | 71 dB | |||
Nominal Power | 0.5000 watts | |||
Maximum Power | 0.8000 watts | |||
Impedance | 8 ohms |