Knowles Speakers RAB-32063-000

Description
46.3 Ohms Receiver, Balanced Armature Speaker 80Hz ~ 10.8kHz Top Rectangular
Request a Quote Datasheet
Description
46.3 Ohms Receiver, Balanced Armature Speaker 80Hz ~ 10.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1194-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1194-ND
Speakers 423-1194-ND
46.3 Ohms Receiver, Balanced Armature Speaker 80Hz ~ 10.8kHz Top Rectangular

46.3 Ohms Receiver, Balanced Armature Speaker 80Hz ~ 10.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RAB-32063-000
Speakers & Transducers RAB-32063-000
Speakers & Transducers Balanced Armature Receiver,level sound

Speakers & Transducers Balanced Armature Receiver,level sound

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1194-ND RAB-32063-000
Product Name Speakers Speakers & Transducers
Weight 0.17 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
Car Audio, Full Range Speaker - SR55 - Boston Acoustics, Inc.
Specs
Nominal Power 85 to 250 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Speakers - PSR66N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 110 dB
Nominal Power 1.5 watts
Maximum Power 3 watts
View Details
4 suppliers