Visaton Speakers & Transducers SC 4.7 ND - 8 ohm

Description
Speakers & Transducers Magnetic shield, 4x7cm fullrange drvr
Datasheet
Description
Speakers & Transducers Magnetic shield, 4x7cm fullrange drvr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SC 4.7 ND - 8 ohm
Speakers & Transducers SC 4.7 ND - 8 ohm
Speakers & Transducers Magnetic shield, 4x7cm fullrange drvr

Speakers & Transducers Magnetic shield, 4x7cm fullrange drvr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SC 4.7 ND - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
I SERIES Subwoofer 600 Loudspeakers - IS6-115 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
TG Full range, 3.5
Specs
Nominal Power 10 watts
Sensitivity 84 dB
Resonance Frequency 105 Hz
View Details