DB Unlimited, LLC Speakers & Transducers SM360608-1

Description
Speakers & Transducers Dynamic Speaker
Datasheet
Description
Speakers & Transducers Dynamic Speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SM360608-1
Speakers & Transducers SM360608-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SM360608-1
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Miniature Speakers - 102779 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 1.5 watts
Impedance 8 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Coaxial Loudspeaker - D10 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details