Visaton Speakers & Transducers SL 87 ND - 8 Ohm

Description
Speakers & Transducers 8.5cm(3.4") fullrang spkr, plastic cone
Datasheet
Description
Speakers & Transducers 8.5cm(3.4") fullrang spkr, plastic cone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SL 87 ND - 8 Ohm
Speakers & Transducers SL 87 ND - 8 Ohm
Speakers & Transducers 8.5cm(3.4") fullrang spkr, plastic cone

Speakers & Transducers 8.5cm(3.4") fullrang spkr, plastic cone

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SL 87 ND - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 7542090 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
Round Speakers - CE-2808B36 - Challenge Electronics
Challenge Electronics
Specs
SPL 92 dB
Nominal Power 1.5 watts
Maximum Power 2 watts
View Details