DB Unlimited, LLC Speakers SM420608-1

Description
SPEAKER 8OHM 1W TOP PORT 93DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1W TOP PORT 93DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM420608-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W TOP PORT 93DB

SPEAKER 8OHM 1W TOP PORT 93DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM420608-1
Speakers & Transducers SM420608-1
Speakers & Transducers High Temp Dynamic Speaker

Speakers & Transducers High Temp Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SM420608-1-ND SM420608-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - PLS-65N25AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 119 Hz
View Details