PUI Audio Speakers & Transducers SMT-1127-S-R

Description
Speakers & Transducers EM 3.6Vp 2730Hz 80dB Side Fire
Datasheet
Description
Speakers & Transducers EM 3.6Vp 2730Hz 80dB Side Fire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SMT-1127-S-R
Speakers & Transducers SMT-1127-S-R
Speakers & Transducers EM 3.6Vp 2730Hz 80dB Side Fire

Speakers & Transducers EM 3.6Vp 2730Hz 80dB Side Fire

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SMT-1127-S-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1812077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details
SDS Woofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 89.5 dB
Resonance Frequency 45 Hz
View Details