Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
KNOWLES
RVA-90063-N23 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
RVA-90063-N23
Description
Speakers & Transducers Replacement Speaker Unit
Description
Speakers & Transducers Replacement Speaker Unit
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90063-N23
Speakers & Transducers
RVA-90063-N23
Speakers & Transducers Replacement Speaker Unit
Speakers & Transducers Replacement Speaker Unit
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Speakers
Product Number
RVA-90063-N23
Product Name
Speakers & Transducers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Miniature Speakers
276823
Specs
Nominal Power
2 watts
Impedance
8 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
MS Series Marine/Industrial Sounders and Loudspeakers
MS5-120-13EL
Specs
SPL
123 dB
Nominal Power
25 watts
Weight
6400.00 g (225.79 oz)
View Details
Milwaukee Electric Tool Corporation
Speakers
2891-20
Specs
Features
Outdoor; Wireless
Maximum Power
40 watts
Application
MusicAudio
View Details
Ningbo Best Group Co., Ltd.
Speaker
FBF40-5NB
Specs
SPL
85 dB
Nominal Power
0.4000 watts
Maximum Power
0.4000 watts
View Details