Visaton Speakers & Transducers SL 87 WPM - 8 ohm

Description
Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz
Datasheet
Description
Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SL 87 WPM - 8 ohm
Speakers & Transducers SL 87 WPM - 8 ohm
Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz

Speakers & Transducers 8cm (3.3") fullrange speaker, 290Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SL 87 WPM - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 500 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details