DB Unlimited, LLC Speakers SC400508-1

Description
SPEAKER 8OHM 2W TOP PORT 86DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 2W TOP PORT 86DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SC400508-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 2W TOP PORT 86DB

SPEAKER 8OHM 2W TOP PORT 86DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SC400508-1
Speakers & Transducers SC400508-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SC400508-1-ND SC400508-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details