Visaton Speakers & Transducers SC 5.9 ND - 8 ohm

Description
Speakers & Transducers Magnetic shield, 5x9cm fullrange drvr
Datasheet
Description
Speakers & Transducers Magnetic shield, 5x9cm fullrange drvr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SC 5.9 ND - 8 ohm
Speakers & Transducers SC 5.9 ND - 8 ohm
Speakers & Transducers Magnetic shield, 5x9cm fullrange drvr

Speakers & Transducers Magnetic shield, 5x9cm fullrange drvr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SC 5.9 ND - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
Round Speakers - CES500R235DA08SCN320TR - Challenge Electronics
Specs
SPL 91 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details