DB Unlimited, LLC Speakers & Transducers SP900208-1

Description
Speakers & Transducers Dynamic Speaker
Datasheet
Description
Speakers & Transducers Dynamic Speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SP900208-1
Speakers & Transducers SP900208-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SP900208-1
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
NE Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 89.1 dB
Resonance Frequency 50 Hz
View Details
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details