Mallory Sonalert Products, Inc. Speakers PSR-50F08S-JQ

Description
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 500 - 5000 Size: 50 x 10.5 mm Weight: 13 g Options: For other options contact factory Typical dB Min Voltage: 91.0 Typical dB: 91.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 500 - 5000 Size: 50 x 10.5 mm Weight: 13 g Options: For other options contact factory Typical dB Min Voltage: 91.0 Typical dB: 91.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 500 - 5000 Size: 50 x 10.5 mm Weight: 13 g Options: For other options contact factory Typical dB Min Voltage: 91.0 Typical dB: 91.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR-50F08S-JQ
Speakers & Transducers PSR-50F08S-JQ
Speakers & Transducers SPEAKER 8 OHM .25W 50MM MYLAR PLASTIC

Speakers & Transducers SPEAKER 8 OHM .25W 50MM MYLAR PLASTIC

Supplier's Site Datasheet
Speakers - 458-1134-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1134-ND
Speakers 458-1134-ND
8 Ohms General Purpose Speaker 250mW 500Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 250mW 500Hz ~ 5kHz Top Round

Supplier's Site Datasheet
Miniature Loudspeaker; Product Range Mallory - 11R2903 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Loudspeaker; Product Range Mallory
11R2903
Miniature Loudspeaker; Product Range Mallory 11R2903
MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes

MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Speakers Speakers Speakers Speakers
Product Number PSR-50F08S-JQ PSR-50F08S-JQ 458-1134-ND 11R2903
Product Name Speakers Speakers & Transducers Speakers Miniature Loudspeaker; Product Range Mallory
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
Impedance 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speaker - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
 - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Power 6 watts
Impedance 830 to 1700 ohms
Frequency Response 130 to 130000 Hz
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
Home Audio, In-Wall Speaker - HSi 485 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details