DB Unlimited, LLC Speakers SM160807-1

Description
7 Ohms General Purpose Speaker 700mW 650Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
7 Ohms General Purpose Speaker 700mW 650Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM160807-1-ND - DigiKey
Thief River Falls, MN, United States
7 Ohms General Purpose Speaker 700mW 650Hz ~ 10kHz Top Rectangular

7 Ohms General Purpose Speaker 700mW 650Hz ~ 10kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM160807-1
Speakers & Transducers SM160807-1
Speakers & Transducers 16x9x3, 7 Ohm SPRING CONTACTS

Speakers & Transducers 16x9x3, 7 Ohm SPRING CONTACTS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM160807-1-ND SM160807-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Speakers - GBS-115N25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 81 Hz
View Details