Visaton Speakers & Transducers SC 4.9 FL - 8 ohm

Description
Speakers & Transducers 4x9 cm (1.6" x 3.5") fullrange spkr 220Hz
Datasheet
Description
Speakers & Transducers 4x9 cm (1.6" x 3.5") fullrange spkr 220Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SC 4.9 FL - 8 ohm
Speakers & Transducers SC 4.9 FL - 8 ohm
Speakers & Transducers 4x9 cm (1.6" x 3.5") fullrange spkr 220Hz

Speakers & Transducers 4x9 cm (1.6" x 3.5") fullrange spkr 220Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SC 4.9 FL - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details