DB Unlimited, LLC Speakers SM150506-2

Description
SPEAKER 6OHM 700MW TOP PORT 92DB
Request a Quote Datasheet
Description
SPEAKER 6OHM 700MW TOP PORT 92DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM150506-2-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 6OHM 700MW TOP PORT 92DB

SPEAKER 6OHM 700MW TOP PORT 92DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM150506-2
Speakers & Transducers SM150506-2
Speakers & Transducers Dynamic Micro Speaker

Speakers & Transducers Dynamic Micro Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SM150506-2-ND SM150506-2
Product Name Speakers Speakers & Transducers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details